Capital Lighting, Inc. P5940-20 Exterior -Wall Mount 604008

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 13 Product Name: Three Light Wall Lantern UPC: 785247594016 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 13 Product Name: Three Light Wall Lantern UPC: 785247594016 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5940-20 Exterior -Wall Mount - 604008 - Capital Lighting, Inc.
Columbus, OH, USA
P5940-20 Exterior -Wall Mount
604008
P5940-20 Exterior -Wall Mount 604008
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 22.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 13 Product Name: Three Light Wall Lantern UPC: 785247594016 Category: Outdoor Glass: Curved Bound Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 22.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 13
Product Name: Three Light Wall Lantern
UPC: 785247594016
Category: Outdoor
Glass: Curved Bound
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604008
Product Name P5940-20 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details