PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 5.5
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Antique Bronze
Weight: 8
Product Name: One Light Wall Lantern
UPC: 785247164363
Category: Outdoor
Glass: Etched White Opal
Safety Rating: Ccsaus
Safety Listing: Wet
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 604001 |
| Product Name | P5880-20 Exterior -Wall Mount |
| Application | Residential; Outdoor |