Capital Lighting, Inc. 87-6519-38 Lamps-Table Lamps 603864

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Breton Weight: 12
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Breton Weight: 12

Suppliers

Company
Product
Description
Supplier Links
87-6519-38 Lamps-Table Lamps - 603864 - Capital Lighting, Inc.
Columbus, OH, USA
87-6519-38 Lamps-Table Lamps
603864
87-6519-38 Lamps-Table Lamps 603864
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Breton Weight: 12

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Beige Breton
Weight: 12

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603864
Product Name 87-6519-38 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details