Capital Lighting, Inc. 87-6596-06 Lamps-Table Lamps 603859

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Almond Product Name: One Light Ceramic w/Cactus Design
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Almond Product Name: One Light Ceramic w/Cactus Design

Suppliers

Company
Product
Description
Supplier Links
87-6596-06 Lamps-Table Lamps - 603859 - Capital Lighting, Inc.
Columbus, OH, USA
87-6596-06 Lamps-Table Lamps
603859
87-6596-06 Lamps-Table Lamps 603859
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Beige Almond Product Name: One Light Ceramic w/Cactus Design

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Beige Almond
Product Name: One Light Ceramic w/Cactus Design

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603859
Product Name 87-6596-06 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details