PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Natural Driftwood
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 603858 |
| Product Name | 87-6629-48 Lamps-Table Lamps |
| Application | Residential |