Capital Lighting, Inc. 87-6615-24 Lamps-Table Lamps 603855

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Camel Sand Weight: 10 Product Name: One Light Lamp
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Camel Sand Weight: 10 Product Name: One Light Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6615-24 Lamps-Table Lamps - 603855 - Capital Lighting, Inc.
Columbus, OH, USA
87-6615-24 Lamps-Table Lamps
603855
87-6615-24 Lamps-Table Lamps 603855
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Camel Sand Weight: 10 Product Name: One Light Lamp

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Camel Sand
Weight: 10
Product Name: One Light Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603855
Product Name 87-6615-24 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details