Capital Lighting, Inc. 87-6613-72 Lamps-Table Lamps 603850

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Maize Crackle Weight: 10 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Maize Crackle Weight: 10 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6613-72 Lamps-Table Lamps - 603850 - Capital Lighting, Inc.
Columbus, OH, USA
87-6613-72 Lamps-Table Lamps
603850
87-6613-72 Lamps-Table Lamps 603850
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Maize Crackle Weight: 10 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Maize Crackle
Weight: 10
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603850
Product Name 87-6613-72 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details