Capital Lighting, Inc. 87-6517-20 Lamps-Table Lamps 603848

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze-Flordia Weight: 14 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze-Flordia Weight: 14 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6517-20 Lamps-Table Lamps - 603848 - Capital Lighting, Inc.
Columbus, OH, USA
87-6517-20 Lamps-Table Lamps
603848
87-6517-20 Lamps-Table Lamps 603848
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze-Flordia Weight: 14 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Qty: 1
Wattage: 50
Finish: Bronze-Flordia
Weight: 14
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603848
Product Name 87-6517-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details