Capital Lighting, Inc. 87-6581-03 Lamps-Table Lamps 603825

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 10 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 10 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6581-03 Lamps-Table Lamps - 603825 - Capital Lighting, Inc.
Columbus, OH, USA
87-6581-03 Lamps-Table Lamps
603825
87-6581-03 Lamps-Table Lamps 603825
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Copper Weight: 10 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Copper
Weight: 10
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603825
Product Name 87-6581-03 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details