Capital Lighting, Inc. 85-2435-30 Lamps-Floor Lamps 603525

Description
PRODUCT DETAILS / SPECS Height: 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 22 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 22 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2435-30 Lamps-Floor Lamps - 603525 - Capital Lighting, Inc.
Columbus, OH, USA
85-2435-30 Lamps-Floor Lamps
603525
85-2435-30 Lamps-Floor Lamps 603525
PRODUCT DETAILS / SPECS Height: 64.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 22 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 64.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Copper Bronze
Weight: 22
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603525
Product Name 85-2435-30 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details