Capital Lighting, Inc. 84-9482-9C Mid. Chandeliers-Drum Shades 603523

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Weathered Woodland Weight: 15
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Weathered Woodland Weight: 15

Suppliers

Company
Product
Description
Supplier Links
84-9482-9C Mid. Chandeliers-Drum Shades - 603523 - Capital Lighting, Inc.
Columbus, OH, USA
84-9482-9C Mid. Chandeliers-Drum Shades
603523
84-9482-9C Mid. Chandeliers-Drum Shades 603523
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Weathered Woodland Weight: 15

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Weathered Woodland
Weight: 15

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 603523
Product Name 84-9482-9C Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details