Capital Lighting, Inc. 2820MS Flush Mounts-Bowl Style 602979

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 7 Product Name: Four Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077542 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 7 Product Name: Four Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077542 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2820MS Flush Mounts-Bowl Style - 602979 - Capital Lighting, Inc.
Columbus, OH, USA
2820MS Flush Mounts-Bowl Style
602979
2820MS Flush Mounts-Bowl Style 602979
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 7 Product Name: Four Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077542 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Burnished Bronze, Rustic
Weight: 7
Product Name: Four Light Ceiling Fixture With Bb, Mbz, Rt Clips
UPC: 841224077542
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602979
Product Name 2820MS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details