Capital Lighting, Inc. 3944MN-202 Mid. Chandeliers-Glass Up 602978

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 841224078808 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 841224078808 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3944MN-202 Mid. Chandeliers-Glass Up - 602978 - Capital Lighting, Inc.
Columbus, OH, USA
3944MN-202 Mid. Chandeliers-Glass Up
602978
3944MN-202 Mid. Chandeliers-Glass Up 602978
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 841224078808 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 13
Product Name: Three Light Chandelier
UPC: 841224078808
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602978
Product Name 3944MN-202 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details