Capital Lighting, Inc. 2826MS Flush Mounts-Bowl Style 602974

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 5 Product Name: Three Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077566 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 5 Product Name: Three Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077566 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2826MS Flush Mounts-Bowl Style - 602974 - Capital Lighting, Inc.
Columbus, OH, USA
2826MS Flush Mounts-Bowl Style
602974
2826MS Flush Mounts-Bowl Style 602974
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Bronze, Rustic Weight: 5 Product Name: Three Light Ceiling Fixture With Bb, Mbz, Rt Clips UPC: 841224077566 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished Bronze, Rustic
Weight: 5
Product Name: Three Light Ceiling Fixture With Bb, Mbz, Rt Clips
UPC: 841224077566
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602974
Product Name 2826MS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details