Capital Lighting, Inc. 3943MN-202 Mid. Chandeliers-Glass Down 602972

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 841224078723 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 841224078723 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3943MN-202 Mid. Chandeliers-Glass Down - 602972 - Capital Lighting, Inc.
Columbus, OH, USA
3943MN-202 Mid. Chandeliers-Glass Down
602972
3943MN-202 Mid. Chandeliers-Glass Down 602972
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 13 Product Name: Three Light Chandelier UPC: 841224078723 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 13
Product Name: Three Light Chandelier
UPC: 841224078723
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602972
Product Name 3943MN-202 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details