Capital Lighting, Inc. 8402MN-202 Bathroom Fixtures-Two Lights 602958

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224078860 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224078860 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8402MN-202 Bathroom Fixtures-Two Lights - 602958 - Capital Lighting, Inc.
Columbus, OH, USA
8402MN-202 Bathroom Fixtures-Two Lights
602958
8402MN-202 Bathroom Fixtures-Two Lights 602958
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 7 Product Name: Two Light Vanity Fixture UPC: 841224078860 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Weight: 7
Product Name: Two Light Vanity Fixture
UPC: 841224078860
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602958
Product Name 8402MN-202 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details