Capital Lighting, Inc. 6343WG-516 Sconces-Single Glass 602952

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 15 Product Name: One Light Sconce UPC: 841224077801 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 15 Product Name: One Light Sconce UPC: 841224077801 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6343WG-516 Sconces-Single Glass - 602952 - Capital Lighting, Inc.
Columbus, OH, USA
6343WG-516 Sconces-Single Glass
602952
6343WG-516 Sconces-Single Glass 602952
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 15 Product Name: One Light Sconce UPC: 841224077801 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Winter Gold
Weight: 15
Product Name: One Light Sconce
UPC: 841224077801
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602952
Product Name 6343WG-516 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details