Capital Lighting, Inc. 6341WG-514 Sconces-Single Glass 602951

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 13 Product Name: One Light Sconce UPC: 841224077788 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 13 Product Name: One Light Sconce UPC: 841224077788 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6341WG-514 Sconces-Single Glass - 602951 - Capital Lighting, Inc.
Columbus, OH, USA
6341WG-514 Sconces-Single Glass
602951
6341WG-514 Sconces-Single Glass 602951
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 13 Product Name: One Light Sconce UPC: 841224077788 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Winter Gold
Weight: 13
Product Name: One Light Sconce
UPC: 841224077788
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602951
Product Name 6341WG-514 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details