Capital Lighting, Inc. 6342WG-515 Sconces-Pocket 602950

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 16 Product Name: One Light Sconce UPC: 841224077795 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 16 Product Name: One Light Sconce UPC: 841224077795 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6342WG-515 Sconces-Pocket - 602950 - Capital Lighting, Inc.
Columbus, OH, USA
6342WG-515 Sconces-Pocket
602950
6342WG-515 Sconces-Pocket 602950
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 14.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Winter Gold Weight: 16 Product Name: One Light Sconce UPC: 841224077795 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 14.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Winter Gold
Weight: 16
Product Name: One Light Sconce
UPC: 841224077795
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602950
Product Name 6342WG-515 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details