Capital Lighting, Inc. 3945MN-202 Mid. Chandeliers-Glass Up 602947

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 841224078822 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 841224078822 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3945MN-202 Mid. Chandeliers-Glass Up - 602947 - Capital Lighting, Inc.
Columbus, OH, USA
3945MN-202 Mid. Chandeliers-Glass Up
602947
3945MN-202 Mid. Chandeliers-Glass Up 602947
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Matte Nickel Weight: 17 Product Name: Five Light Chandelier UPC: 841224078822 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Matte Nickel
Weight: 17
Product Name: Five Light Chandelier
UPC: 841224078822
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602947
Product Name 3945MN-202 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details