Capital Lighting, Inc. 3947MN-SW Semi-Flush Mts.-Bowl Style 602946

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078747 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078747 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3947MN-SW Semi-Flush Mts.-Bowl Style - 602946 - Capital Lighting, Inc.
Columbus, OH, USA
3947MN-SW Semi-Flush Mts.-Bowl Style
602946
3947MN-SW Semi-Flush Mts.-Bowl Style 602946
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 12 Product Name: Three Light Semi-Flush Fixture UPC: 841224078747 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 12
Product Name: Three Light Semi-Flush Fixture
UPC: 841224078747
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602946
Product Name 3947MN-SW Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details