Capital Lighting, Inc. 3949MN-202 Mid. Chandeliers-Glass Up 602942

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 29 Product Name: Nine Light Chandelier UPC: 841224078846 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 29 Product Name: Nine Light Chandelier UPC: 841224078846 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3949MN-202 Mid. Chandeliers-Glass Up - 602942 - Capital Lighting, Inc.
Columbus, OH, USA
3949MN-202 Mid. Chandeliers-Glass Up
602942
3949MN-202 Mid. Chandeliers-Glass Up 602942
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Matte Nickel Weight: 29 Product Name: Nine Light Chandelier UPC: 841224078846 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Matte Nickel
Weight: 29
Product Name: Nine Light Chandelier
UPC: 841224078846
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602942
Product Name 3949MN-202 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details