Capital Lighting, Inc. 3971WG-517 Mini Pendants-Drum Shades 602937

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Weight: 18 Product Name: Two Light Mid Pendant UPC: 841224077849 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Weight: 18 Product Name: Two Light Mid Pendant UPC: 841224077849 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3971WG-517 Mini Pendants-Drum Shades - 602937 - Capital Lighting, Inc.
Columbus, OH, USA
3971WG-517 Mini Pendants-Drum Shades
602937
3971WG-517 Mini Pendants-Drum Shades 602937
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Winter Gold Weight: 18 Product Name: Two Light Mid Pendant UPC: 841224077849 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 50.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Winter Gold
Weight: 18
Product Name: Two Light Mid Pendant
UPC: 841224077849
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602937
Product Name 3971WG-517 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details