Capital Lighting, Inc. 3982RM-205 Mini Chandeliers-Glass Shade 602935

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raw Umber Weight: 17 Product Name: Three Light Foyer Fixture UPC: 841224078044 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raw Umber Weight: 17 Product Name: Three Light Foyer Fixture UPC: 841224078044 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3982RM-205 Mini Chandeliers-Glass Shade - 602935 - Capital Lighting, Inc.
Columbus, OH, USA
3982RM-205 Mini Chandeliers-Glass Shade
602935
3982RM-205 Mini Chandeliers-Glass Shade 602935
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Raw Umber Weight: 17 Product Name: Three Light Foyer Fixture UPC: 841224078044 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Raw Umber
Weight: 17
Product Name: Three Light Foyer Fixture
UPC: 841224078044
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602935
Product Name 3982RM-205 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details