Capital Lighting, Inc. 3974WG-514 Mid. Chandeliers-Glass Up 602934

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter Gold Weight: 22 Product Name: Four Light Chandelier UPC: 841224077863 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter Gold Weight: 22 Product Name: Four Light Chandelier UPC: 841224077863 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3974WG-514 Mid. Chandeliers-Glass Up - 602934 - Capital Lighting, Inc.
Columbus, OH, USA
3974WG-514 Mid. Chandeliers-Glass Up
602934
3974WG-514 Mid. Chandeliers-Glass Up 602934
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Winter Gold Weight: 22 Product Name: Four Light Chandelier UPC: 841224077863 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Winter Gold
Weight: 22
Product Name: Four Light Chandelier
UPC: 841224077863
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602934
Product Name 3974WG-514 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details