Capital Lighting, Inc. 3978WG-518 Pendants-Drum Shade 602933

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 53.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 26 Product Name: Three Light Pendant UPC: 841224077856 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 53.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 26 Product Name: Three Light Pendant UPC: 841224077856 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3978WG-518 Pendants-Drum Shade - 602933 - Capital Lighting, Inc.
Columbus, OH, USA
3978WG-518 Pendants-Drum Shade
602933
3978WG-518 Pendants-Drum Shade 602933
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 53.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Winter Gold Weight: 26 Product Name: Three Light Pendant UPC: 841224077856 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 53.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Winter Gold
Weight: 26
Product Name: Three Light Pendant
UPC: 841224077856
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602933
Product Name 3978WG-518 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details