Capital Lighting, Inc. 3979WG-514 Mid. Chandeliers-Glass Up 602931

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Winter Gold Weight: 33 Product Name: Nine Light Chandelier UPC: 841224077887 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Winter Gold Weight: 33 Product Name: Nine Light Chandelier UPC: 841224077887 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3979WG-514 Mid. Chandeliers-Glass Up - 602931 - Capital Lighting, Inc.
Columbus, OH, USA
3979WG-514 Mid. Chandeliers-Glass Up
602931
3979WG-514 Mid. Chandeliers-Glass Up 602931
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 35.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Winter Gold Weight: 33 Product Name: Nine Light Chandelier UPC: 841224077887 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Winter Gold
Weight: 33
Product Name: Nine Light Chandelier
UPC: 841224077887
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602931
Product Name 3979WG-514 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details