Capital Lighting, Inc. 4039BB-207 Mid. Chandeliers-Glass Up 602928

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Weight: 44 Product Name: Nine Light Chandelier UPC: 841224078259 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Weight: 44 Product Name: Nine Light Chandelier UPC: 841224078259 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4039BB-207 Mid. Chandeliers-Glass Up - 602928 - Capital Lighting, Inc.
Columbus, OH, USA
4039BB-207 Mid. Chandeliers-Glass Up
602928
4039BB-207 Mid. Chandeliers-Glass Up 602928
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 27.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Bronze Weight: 44 Product Name: Nine Light Chandelier UPC: 841224078259 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 27.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Bronze
Weight: 44
Product Name: Nine Light Chandelier
UPC: 841224078259
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602928
Product Name 4039BB-207 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details