Capital Lighting, Inc. 3986RM-205 Mid. Chandeliers-Glass Up 602919

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 26 Product Name: Six Light Chandelier UPC: 841224077993 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 26 Product Name: Six Light Chandelier UPC: 841224077993 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3986RM-205 Mid. Chandeliers-Glass Up - 602919 - Capital Lighting, Inc.
Columbus, OH, USA
3986RM-205 Mid. Chandeliers-Glass Up
602919
3986RM-205 Mid. Chandeliers-Glass Up 602919
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 21.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Raw Umber Weight: 26 Product Name: Six Light Chandelier UPC: 841224077993 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 21.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Raw Umber
Weight: 26
Product Name: Six Light Chandelier
UPC: 841224077993
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602919
Product Name 3986RM-205 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details