Capital Lighting, Inc. 3991BI Sconces-Double Candle 602913

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Iron Weight: 6 Product Name: Two Light Sconce UPC: 841224078068 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Iron Weight: 6 Product Name: Two Light Sconce UPC: 841224078068 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3991BI Sconces-Double Candle - 602913 - Capital Lighting, Inc.
Columbus, OH, USA
3991BI Sconces-Double Candle
602913
3991BI Sconces-Double Candle 602913
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Black Iron Weight: 6 Product Name: Two Light Sconce UPC: 841224078068 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Black Iron
Weight: 6
Product Name: Two Light Sconce
UPC: 841224078068
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602913
Product Name 3991BI Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details