Capital Lighting, Inc. 3993BI Mid. Chandeliers-Candle 602910

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Iron Weight: 22 Product Name: Four Light Chandelier UPC: 841224078075 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Iron Weight: 22 Product Name: Four Light Chandelier UPC: 841224078075 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3993BI Mid. Chandeliers-Candle - 602910 - Capital Lighting, Inc.
Columbus, OH, USA
3993BI Mid. Chandeliers-Candle
602910
3993BI Mid. Chandeliers-Candle 602910
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 23.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Iron Weight: 22 Product Name: Four Light Chandelier UPC: 841224078075 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 23.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black Iron
Weight: 22
Product Name: Four Light Chandelier
UPC: 841224078075
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602910
Product Name 3993BI Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details