Capital Lighting, Inc. 4031BB-207 Mini Pendants-Rod 602907

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078273 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078273 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4031BB-207 Mini Pendants-Rod - 602907 - Capital Lighting, Inc.
Columbus, OH, USA
4031BB-207 Mini Pendants-Rod
602907
4031BB-207 Mini Pendants-Rod 602907
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Bronze Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078273 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 44.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Bronze
Weight: 5
Product Name: One Light Mini Pendant
UPC: 841224078273
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602907
Product Name 4031BB-207 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details