Capital Lighting, Inc. 4033BN-212 Mid. Chandeliers-Glass Up 602905

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 841224078204 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 841224078204 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4033BN-212 Mid. Chandeliers-Glass Up - 602905 - Capital Lighting, Inc.
Columbus, OH, USA
4033BN-212 Mid. Chandeliers-Glass Up
602905
4033BN-212 Mid. Chandeliers-Glass Up 602905
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 16 Product Name: Three Light Chandelier UPC: 841224078204 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 16
Product Name: Three Light Chandelier
UPC: 841224078204
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602905
Product Name 4033BN-212 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details