Capital Lighting, Inc. 4031BN-212 Mini Pendants-Rod 602904

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078280 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078280 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4031BN-212 Mini Pendants-Rod - 602904 - Capital Lighting, Inc.
Columbus, OH, USA
4031BN-212 Mini Pendants-Rod
602904
4031BN-212 Mini Pendants-Rod 602904
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 44.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant UPC: 841224078280 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 44.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Mini Pendant
UPC: 841224078280
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602904
Product Name 4031BN-212 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details