Capital Lighting, Inc. 4032BN-236 Semi-Flush Mts.-Bowl Style 602900

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078365 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078365 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4032BN-236 Semi-Flush Mts.-Bowl Style - 602900 - Capital Lighting, Inc.
Columbus, OH, USA
4032BN-236 Semi-Flush Mts.-Bowl Style
602900
4032BN-236 Semi-Flush Mts.-Bowl Style 602900
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 11.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Foyer Fixture UPC: 841224078365 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 11.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Foyer Fixture
UPC: 841224078365
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602900
Product Name 4032BN-236 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details