Capital Lighting, Inc. B2671 Sconces-Single Candle 602897

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Pompeii Silver Product Name: One Light Wall Sconce UPC: 782042763708 Category: Interior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Pompeii Silver Product Name: One Light Wall Sconce UPC: 782042763708 Category: Interior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
B2671 Sconces-Single Candle - 602897 - Capital Lighting, Inc.
Columbus, OH, USA
B2671 Sconces-Single Candle
602897
B2671 Sconces-Single Candle 602897
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Pompeii Silver Product Name: One Light Wall Sconce UPC: 782042763708 Category: Interior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Pompeii Silver
Product Name: One Light Wall Sconce
UPC: 782042763708
Category: Interior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602897
Product Name B2671 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details