Capital Lighting, Inc. B2733 Sconces-Pocket 602895

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Wall UPC: 782042763074 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Wall UPC: 782042763074 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
B2733 Sconces-Pocket - 602895 - Capital Lighting, Inc.
Columbus, OH, USA
B2733 Sconces-Pocket
602895
B2733 Sconces-Pocket 602895
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 18.25 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Wall UPC: 782042763074 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 18.25
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite
Product Name: Two Light Wall
UPC: 782042763074
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602895
Product Name B2733 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details