Capital Lighting, Inc. B2732 Sconces-Pocket 602892

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Wall UPC: 782042763067 Category: Exterior Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Wall UPC: 782042763067 Category: Exterior Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
B2732 Sconces-Pocket - 602892 - Capital Lighting, Inc.
Columbus, OH, USA
B2732 Sconces-Pocket
602892
B2732 Sconces-Pocket 602892
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 14.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Graphite Product Name: Two Light Wall UPC: 782042763067 Category: Exterior Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 14.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Graphite
Product Name: Two Light Wall
UPC: 782042763067
Category: Exterior
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602892
Product Name B2732 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details