Capital Lighting, Inc. 20674-CH/OPL Semi-Flush Mts.-Bowl Style 602887

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594152142 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594152142 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20674-CH/OPL Semi-Flush Mts.-Bowl Style - 602887 - Capital Lighting, Inc.
Columbus, OH, USA
20674-CH/OPL Semi-Flush Mts.-Bowl Style
602887
20674-CH/OPL Semi-Flush Mts.-Bowl Style 602887
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594152142 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Flush Mount
UPC: 641594152142
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602887
Product Name 20674-CH/OPL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details