Capital Lighting, Inc. 20741-BS/ACR Flush Mounts-Bowl Style 602883

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 5.25 Bulb Type: T9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594147292 Category: Acrylic Flush-Mount Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 5.25 Bulb Type: T9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594147292 Category: Acrylic Flush-Mount Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20741-BS/ACR Flush Mounts-Bowl Style - 602883 - Capital Lighting, Inc.
Columbus, OH, USA
20741-BS/ACR Flush Mounts-Bowl Style
602883
20741-BS/ACR Flush Mounts-Bowl Style 602883
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 5.25 Bulb Type: T9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594147292 Category: Acrylic Flush-Mount Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 5.25
Bulb
Type: T9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594147292
Category: Acrylic Flush-Mount
Glass: Acrylic
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602883
Product Name 20741-BS/ACR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details