Capital Lighting, Inc. B2821 Sconces-Single Glass 602878

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall Sconce UPC: 782042763777 Category: Interior Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall Sconce UPC: 782042763777 Category: Interior Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
B2821 Sconces-Single Glass - 602878 - Capital Lighting, Inc.
Columbus, OH, USA
B2821 Sconces-Single Glass
602878
B2821 Sconces-Single Glass 602878
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Graphite Product Name: One Light Wall Sconce UPC: 782042763777 Category: Interior Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Graphite
Product Name: One Light Wall Sconce
UPC: 782042763777
Category: Interior
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602878
Product Name B2821 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details