Capital Lighting, Inc. B2763 Bathroom Fixtures-Three Lights 602876

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Kendo Bronze Product Name: Three Light Wall Bath UPC: 782042763128 Category: Interior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Kendo Bronze Product Name: Three Light Wall Bath UPC: 782042763128 Category: Interior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
B2763 Bathroom Fixtures-Three Lights - 602876 - Capital Lighting, Inc.
Columbus, OH, USA
B2763 Bathroom Fixtures-Three Lights
602876
B2763 Bathroom Fixtures-Three Lights 602876
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Kendo Bronze Product Name: Three Light Wall Bath UPC: 782042763128 Category: Interior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Kendo Bronze
Product Name: Three Light Wall Bath
UPC: 782042763128
Category: Interior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602876
Product Name B2763 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details