Capital Lighting, Inc. B2762 Bathroom Fixtures-Two Lights 602874

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Kendo Bronze Product Name: Two Light Wall Bath UPC: 782042763111 Category: Interior Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Kendo Bronze Product Name: Two Light Wall Bath UPC: 782042763111 Category: Interior Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
B2762 Bathroom Fixtures-Two Lights - 602874 - Capital Lighting, Inc.
Columbus, OH, USA
B2762 Bathroom Fixtures-Two Lights
602874
B2762 Bathroom Fixtures-Two Lights 602874
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 75 Finish: Kendo Bronze Product Name: Two Light Wall Bath UPC: 782042763111 Category: Interior Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Kendo Bronze
Product Name: Two Light Wall Bath
UPC: 782042763111
Category: Interior
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602874
Product Name B2762 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details