Capital Lighting, Inc. B2771 Sconces-Metal 602871

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042763142 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042763142 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B2771 Sconces-Metal - 602871 - Capital Lighting, Inc.
Columbus, OH, USA
B2771 Sconces-Metal
602871
B2771 Sconces-Metal 602871
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042763142 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Silver
Product Name: One Light Wall
UPC: 782042763142
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602871
Product Name B2771 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details