Capital Lighting, Inc. B2772 Sconces-Metal 602870

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.25 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042763159 Category: Exterior Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.25 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042763159 Category: Exterior Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
B2772 Sconces-Metal - 602870 - Capital Lighting, Inc.
Columbus, OH, USA
B2772 Sconces-Metal
602870
B2772 Sconces-Metal 602870
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.25 Extension: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Silver Product Name: One Light Wall UPC: 782042763159 Category: Exterior Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.25
Extension: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Silver
Product Name: One Light Wall
UPC: 782042763159
Category: Exterior
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602870
Product Name B2772 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details