Capital Lighting, Inc. C2760 Semi-Flush Mts.-Bowl Style 602869

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kendo Bronze Product Name: Two Light Ceiling Semi-Flush UPC: 782042763180 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kendo Bronze Product Name: Two Light Ceiling Semi-Flush UPC: 782042763180 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C2760 Semi-Flush Mts.-Bowl Style - 602869 - Capital Lighting, Inc.
Columbus, OH, USA
C2760 Semi-Flush Mts.-Bowl Style
602869
C2760 Semi-Flush Mts.-Bowl Style 602869
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kendo Bronze Product Name: Two Light Ceiling Semi-Flush UPC: 782042763180 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Kendo Bronze
Product Name: Two Light Ceiling Semi-Flush
UPC: 782042763180
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602869
Product Name C2760 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details