Capital Lighting, Inc. F2564 Pendants-Glass Down 602866

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Length 25.00 Bulb Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Pendant UPC: 782042763913 Category: Interior Glass: Antique Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Length 25.00 Bulb Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Pendant UPC: 782042763913 Category: Interior Glass: Antique Silver

Suppliers

Company
Product
Description
Supplier Links
F2564 Pendants-Glass Down - 602866 - Capital Lighting, Inc.
Columbus, OH, USA
F2564 Pendants-Glass Down
602866
F2564 Pendants-Glass Down 602866
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.00 Length 25.00 Bulb Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Pendant UPC: 782042763913 Category: Interior Glass: Antique Silver

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.00
Length 25.00
Bulb
Qty: 3
Wattage: 60
Finish: Old Iron
Product Name: Three Light Pendant
UPC: 782042763913
Category: Interior
Glass: Antique Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602866
Product Name F2564 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details