Capital Lighting, Inc. F2565 Pendants-Glass Down 602863

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Length 27.00 Bulb Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Pendant UPC: 782042763920 Category: Interior Glass: Antique Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Length 27.00 Bulb Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Pendant UPC: 782042763920 Category: Interior Glass: Antique Silver

Suppliers

Company
Product
Description
Supplier Links
F2565 Pendants-Glass Down - 602863 - Capital Lighting, Inc.
Columbus, OH, USA
F2565 Pendants-Glass Down
602863
F2565 Pendants-Glass Down 602863
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 27.00 Length 27.00 Bulb Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Pendant UPC: 782042763920 Category: Interior Glass: Antique Silver

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 27.00
Length 27.00
Bulb
Qty: 4
Wattage: 60
Finish: Old Iron
Product Name: Four Light Pendant
UPC: 782042763920
Category: Interior
Glass: Antique Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602863
Product Name F2565 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details