Capital Lighting, Inc. F2575 Foyer/Hall Lanterns-Glass w/Frame 602862

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant UPC: 782042763951 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant UPC: 782042763951 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2575 Foyer/Hall Lanterns-Glass w/Frame - 602862 - Capital Lighting, Inc.
Columbus, OH, USA
F2575 Foyer/Hall Lanterns-Glass w/Frame
602862
F2575 Foyer/Hall Lanterns-Glass w/Frame 602862
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 32.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Old Silver Product Name: Five Light Pendant UPC: 782042763951 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 32.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Old Silver
Product Name: Five Light Pendant
UPC: 782042763951
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602862
Product Name F2575 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details