Capital Lighting, Inc. F2574 Foyer/Hall Lanterns-Glass w/Frame 602860

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Silver Product Name: Four Light Pendant UPC: 782042763944 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Silver Product Name: Four Light Pendant UPC: 782042763944 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2574 Foyer/Hall Lanterns-Glass w/Frame - 602860 - Capital Lighting, Inc.
Columbus, OH, USA
F2574 Foyer/Hall Lanterns-Glass w/Frame
602860
F2574 Foyer/Hall Lanterns-Glass w/Frame 602860
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Silver Product Name: Four Light Pendant UPC: 782042763944 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Silver
Product Name: Four Light Pendant
UPC: 782042763944
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602860
Product Name F2574 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details